UC2637N Part Information
Details for UC2637N by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy UC2637N Directly from Texas Instruments (4086 in stock) at $4.9280
Part Downloads

Part Specifications
Motor Type | DC |
No. of Outputs | 2Outputs |
Output Current | 100mA |
Output Voltage | 13.5V |
Driver Case Style | DIP |
No. of Pins | 18Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Switched mode controller for DC motor drive | Texas Instruments
Viewing Distributors for UC2637N
Loading...
Loading Results for UC2637N