Prices starting from US$2.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$2.36 |
19,268
|
Buy Now |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 30V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 96% |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Switching Frequency | 100kHz |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Negative output Flyback pulse width modulator | Texas Instruments |
Where can I find additional details, specifications and documents for a UC2572D?
Additional datasheets, footprints and schematics for UC2572D are listed on our Part Details page. You can also find images and similar parts to UC2572D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2572D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2572D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2572D fall under?
The UC2572D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2572D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2572D you can contact the distributor directly for product support, shipping queries etc.
Is the UC2572D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2572D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC2572D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2572D often in real-time on the comparison pages.
What if I can't find stock of UC2572D?
You can fill out our help required form which you can use to request a quote for UC2572D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.