UC2526ADW . Part Information
Details for UC2526ADW . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.5800 |
10 | 2.8600 |
25 | 2.7000 |
50 | 2.5200 |
100 | 2.3300 |
Stock Information
Details
Part Specifications
Input Voltage | 35V |
Output Voltage | 5.05V |
Output Current | 100mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 35V |
Controller IC Case Style | SOIC |
No. of Pins | 18Pins |
Frequency | 600kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2526 |
Controller Type | PWM |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 200mA |
Power Dissipation Pd | 1W |
Supply Voltage Range | 7V to 35V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, PWM REG, SMD, SOIC18, 2526; Input Voltage:35V; Output Voltage:5.05V; Output Current:100mA; Supply Voltage Min:7V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:18Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UC2526ADW .?
Additional datasheets, footprints and schematics for UC2526ADW . are listed in our Part Details tab. You can also find the UC2526ADW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2526ADW . in the Pricing & Inventory tab next to part details. You can view UC2526ADW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2526ADW . fall under?
The UC2526ADW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2526ADW . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2526ADW . you can contact the distributor directly for product support, shipping queries etc.
Is the UC2526ADW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UC2526ADW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UC2526ADW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2526ADW . often in real-time on the comparison pages.
What if I can't find stock of UC2526ADW .?
You can fill out our help required form which you can use to request a quote for UC2526ADW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.