Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 35V |
---|---|
Output Voltage | 18V |
Output Current | 100mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 35V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 450kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Voltage PWM Controller, UC2525BDW | RS |
Pwm Controller, 35V, Soic-16 | Newark Electronics |
35V, Dual 0.4A 400KHz PWM controller with -25C to 85C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC2525BDW?
Additional datasheets, footprints and schematics for UC2525BDW are listed on our Part Details page. You can also find images and similar parts to UC2525BDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2525BDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2525BDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2525BDW fall under?
The UC2525BDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2525BDW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2525BDW you can contact the distributor directly for product support, shipping queries etc.
Is the UC2525BDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2525BDW have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for UC2525BDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2525BDW often in real-time on the comparison pages.
What if I can't find stock of UC2525BDW?
You can fill out our help required form which you can use to request a quote for UC2525BDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.