Input Voltage | 40V |
---|---|
Output Voltage | 19V |
Output Current | 500mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 35V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 500kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
35V, Dual 0.4A 400KHz PWM controller with -25C to 85C | Texas Instruments |
Pwm Controller, 500Khz, 8V-35V, Pdip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a UC2525AN .?
Additional datasheets, footprints and schematics for UC2525AN . are listed on our Part Details page. You can also find images and similar parts to UC2525AN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2525AN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2525AN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2525AN . fall under?
The UC2525AN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2525AN . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2525AN . you can contact the distributor directly for product support, shipping queries etc.
Is the UC2525AN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2525AN . have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for UC2525AN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2525AN . often in real-time on the comparison pages.
What if I can't find stock of UC2525AN .?
You can fill out our help required form which you can use to request a quote for UC2525AN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.