No distributors results available
View Full Pricing & Stock ComparisonReset threshold accuracy(%) | 3 |
---|---|
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Threshold Voltage 1(Typ)(V) | 1.8 |
Number of supplies monitored | 4 |
Rating | Military |
Iq(Typ)(uA) | 7000 |
Monitored voltage 2 (typ)(Nom)(V) | Adjustable |
Features | Negative voltage monitoring,Undervoltage and overvoltage monitor,Wide input voltage |
Threshold Voltage 2 (typ)(Typ)(V) | Adjustable |
Operating temperature range(C) | -55 to 125 |
Watchdog timer WDI(sec) | None |
Time Delay(ms) | Programmable |
VCC(Max)(V) | 40 |
Package Group | CDIP|18,LCCC|20 |
Output driver type/reset output | Active-low,Open-drain |
Monitored voltage 1 (typ)(Nom)(V) | Adjustable |
VCC(Min)(V) | 8 |
Where can I find additional details, specifications and documents for a UC1903?
Additional datasheets, footprints and schematics for UC1903 are listed on our Part Details page. You can also find images and similar parts to UC1903 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1903 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1903 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1903 fall under?
The UC1903 is listed under Semiconductors > Analog and Mixed-Signal > Power management > Supervisor & reset ICs.
Can I view similar or alternative parts?
You can view similar parts to UC1903 when available in the Supervisor & reset ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1903 you can contact the distributor directly for product support, shipping queries etc.
Is the UC1903 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1903 have stock available?
There is no stock from authorised distributors for UC1903.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1903 often in real-time on the comparison pages.
What if I can't find stock of UC1903?
You can fill out our help required form which you can use to request a quote for UC1903 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.