Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Startup Current(mA) | 1.5 |
---|---|
Rating | Military |
Control method | CCM |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Device type | Single-phase PFC |
Operating supply current(mA) | 10 |
Package Group | CDIP|16 |
Peak output sink current gate drive(A) | 1 |
Operating supply(Max)(V) | 30 |
Operating temperature range(C) | -55 to 125 |
UVLO thresholds on/off(V) | 16/10 |
Practical operating frequency(Max)(MHz) | 0.2 |
Peak output source current gate drive(A) | -1 |
Features | Average Current Mode,Enable |
Where can I find additional details, specifications and documents for a UC1854?
Additional datasheets, footprints and schematics for UC1854 are listed on our Part Details page. You can also find images and similar parts to UC1854 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1854 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1854 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1854 fall under?
The UC1854 is listed under Semiconductors > Analog and Mixed-Signal > Power management > Offline & isolated DC/DC controllers & converters > Power factor correction (PFC) controllers.
Can I view similar or alternative parts?
You can view similar parts to UC1854 when available in the Power factor correction (PFC) controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1854 you can contact the distributor directly for product support, shipping queries etc.
Is the UC1854 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1854 have stock available?
There is no stock from authorised distributors for UC1854.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1854 often in real-time on the comparison pages.
What if I can't find stock of UC1854?
You can fill out our help required form which you can use to request a quote for UC1854 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.