Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
UVLO thresholds on/off(V) | 7.7/6.95 |
---|---|
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Features | Error Amplifier,Soft Start,Synchronization Pin,Multi-topology |
Rating | Military |
Topology | Boost,Flyback,Forward,Full-Bridge,Half-Bridge,Push-Pull |
Gate drive(Typ)(A) | 0.5 |
Operating temperature range(C) | -55 to 125 |
Control method | Current |
Package Group | CDIP|16,LCCC|20 |
Frequency(Max)(kHz) | 500 |
Duty cycle(Max)(%) | 50 |
Where can I find additional details, specifications and documents for a UC1846?
Additional datasheets, footprints and schematics for UC1846 are listed on our Part Details page. You can also find images and similar parts to UC1846 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1846 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1846 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1846 fall under?
The UC1846 is listed under Semiconductors > Analog and Mixed-Signal > Power management > Offline & isolated DC/DC controllers & converters > PWM controllers & resonant controllers.
Can I view similar or alternative parts?
You can view similar parts to UC1846 when available in the PWM controllers & resonant controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1846 you can contact the distributor directly for product support, shipping queries etc.
Is the UC1846 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1846 have stock available?
There is no stock from authorised distributors for UC1846.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1846 often in real-time on the comparison pages.
What if I can't find stock of UC1846?
You can fill out our help required form which you can use to request a quote for UC1846 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.