Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Features | Error Amplifier,Multi-topology |
---|---|
UVLO thresholds on/off(V) | 8.4/7.6 |
Rating | Military |
Package Group | CDIP|8,CFP|14,LCCC|20 |
Operating temperature range(C) | -55 to 125 |
Control method | Current |
Topology | Boost,Flyback,Forward |
Frequency(Max)(kHz) | 500 |
Duty cycle(Max)(%) | 50 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Gate drive(Typ)(A) | 1 |
Where can I find additional details, specifications and documents for a UC1845?
Additional datasheets, footprints and schematics for UC1845 are listed on our Part Details page. You can also find images and similar parts to UC1845 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1845 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1845 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1845 fall under?
The UC1845 is listed under Semiconductors > Analog and Mixed-Signal > Power management > Offline & isolated DC/DC controllers & converters > PWM controllers & resonant controllers.
Can I view similar or alternative parts?
You can view similar parts to UC1845 when available in the PWM controllers & resonant controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1845 you can contact the distributor directly for product support, shipping queries etc.
Is the UC1845 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1845 have stock available?
There is no stock from authorised distributors for UC1845.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1845 often in real-time on the comparison pages.
What if I can't find stock of UC1845?
You can fill out our help required form which you can use to request a quote for UC1845 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.