Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 13.5V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Pwm Controller, 25V, Soic-8 | Newark Electronics |
Enhanced Product Current-Mode Pwm Controller | Texas Instruments |
Where can I find additional details, specifications and documents for a UC1843AMDREP .?
Additional datasheets, footprints and schematics for UC1843AMDREP . are listed on our Part Details page. You can also find images and similar parts to UC1843AMDREP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1843AMDREP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1843AMDREP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1843AMDREP . fall under?
The UC1843AMDREP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC1843AMDREP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1843AMDREP . you can contact the distributor directly for product support, shipping queries etc.
Is the UC1843AMDREP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1843AMDREP . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC1843AMDREP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1843AMDREP . often in real-time on the comparison pages.
What if I can't find stock of UC1843AMDREP .?
You can fill out our help required form which you can use to request a quote for UC1843AMDREP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.