No distributors results available
View Full Pricing & Stock ComparisonPackage size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Vout(Max)(V) | 1.515 |
Rating | Space |
Vin(Max)(V) | 35 |
Output capacitor type | N/A |
Accuracy(%) | 1 |
Noise(uVrms) | 0 |
Iout(Max)(A) | 0.4 |
Vout(Min)(V) | 1.485 |
Features | Thermal Shutdown |
Operating temperature range(C) | -55 to 125 |
Regulated outputs(#) | 1 |
Package Group | CDIP|16,LCCC|20 |
Fixed output options(V) | 1.5 |
PSRR @ 100 KHz(dB) | 0 |
Vdo(Typ)(mV) | 0 |
Vin(Min)(V) | 5 |
Iq(Typ)(mA) | 5.5 |
Output options | Fixed Output |
Where can I find additional details, specifications and documents for a UC1834-SP?
Additional datasheets, footprints and schematics for UC1834-SP are listed on our Part Details page. You can also find images and similar parts to UC1834-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1834-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1834-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1834-SP fall under?
The UC1834-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > Linear regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to UC1834-SP when available in the Linear regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1834-SP you can contact the distributor directly for product support, shipping queries etc.
Is the UC1834-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1834-SP have stock available?
There is no stock from authorised distributors for UC1834-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1834-SP often in real-time on the comparison pages.
What if I can't find stock of UC1834-SP?
You can fill out our help required form which you can use to request a quote for UC1834-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.