UC1832-SP Analog and Mixed-Signal by Texas Instruments

Precision low dropout linear controllers 20-LCCC -55 to 125

Status: ACTIVE
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Package size mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20)
Vout(Min)(V) 1.98
Vin(Min)(V) 4.5
Rating Space
Iout(Max)(A) 0.45
Accuracy(%) 5
Iq(Typ)(mA) 3.3
Fixed output options(V) 2
Vout(Max)(V) 2.02
Output capacitor type N/A
PSRR @ 100 KHz(dB) 90
Noise(uVrms) 0
Features Thermal Shutdown
Operating temperature range(C) -55 to 125
Regulated outputs(#) 1
Package Group CDIP|14,LCCC|20
Vdo(Typ)(mV) 0
Vin(Max)(V) 40
Output options Fixed Output


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC1832-SP?

Additional datasheets, footprints and schematics for UC1832-SP are listed on our Part Details page. You can also find images and similar parts to UC1832-SP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC1832-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1832-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC1832-SP fall under?

The UC1832-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > Linear regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to UC1832-SP when available in the Linear regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC1832-SP you can contact the distributor directly for product support, shipping queries etc.

Is the UC1832-SP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC1832-SP have stock available?

There is no stock from authorised distributors for UC1832-SP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC1832-SP often in real-time on the comparison pages.

What if I can't find stock of UC1832-SP?

You can fill out our help required form which you can use to request a quote for UC1832-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay