Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Frequency(Max)(kHz) | 1000 |
Rating | Military |
Features | Error Amplifier,Leading Edge Blanking,Soft Start,Synchronization Pin,Multi-topology |
Duty cycle(Max)(%) | 100 |
Topology | Boost,Buck,Flyback,Forward |
Operating temperature range(C) | -55 to 125 |
UVLO thresholds on/off(V) | 9.2/8.4 |
Control method | Current |
Package Group | CDIP|16,LCCC|20 |
Gate drive(Typ)(A) | 2 |
Where can I find additional details, specifications and documents for a UC1823A?
Additional datasheets, footprints and schematics for UC1823A are listed on our Part Details page. You can also find images and similar parts to UC1823A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1823A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1823A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1823A fall under?
The UC1823A is listed under Semiconductors > Analog and Mixed-Signal > Power management > Offline & isolated DC/DC controllers & converters > PWM controllers & resonant controllers.
Can I view similar or alternative parts?
You can view similar parts to UC1823A when available in the PWM controllers & resonant controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1823A you can contact the distributor directly for product support, shipping queries etc.
Is the UC1823A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1823A have stock available?
There is no stock from authorised distributors for UC1823A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1823A often in real-time on the comparison pages.
What if I can't find stock of UC1823A?
You can fill out our help required form which you can use to request a quote for UC1823A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.