Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Channel input logic | Non-Inverting |
---|---|
Rating | Military |
Fall time(ns) | 25 |
Peak output current(A) | 3 |
Input VCC(Max)(V) | 35 |
Rise time(ns) | 25 |
Operating temperature range(C) | -55 to 125 |
Prop delay(ns) | 25 |
Package Group | CDIP|16,CDIP|8,LCCC|20 |
Input VCC(Min)(V) | 5 |
Input threshold | CMOS,TTL |
Power switch | MOSFET |
Input negative voltage(V) | 0 |
Number of channels(#) | 2 |
Features | Enable Pin,Shutdown,Thermal Shutdown |
Where can I find additional details, specifications and documents for a UC1708?
Additional datasheets, footprints and schematics for UC1708 are listed on our Part Details page. You can also find images and similar parts to UC1708 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1708 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1708 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1708 fall under?
The UC1708 is listed under Semiconductors > Analog and Mixed-Signal > Power management > Gate drivers > Low-side drivers.
Can I view similar or alternative parts?
You can view similar parts to UC1708 when available in the Low-side drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1708 you can contact the distributor directly for product support, shipping queries etc.
Is the UC1708 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1708 have stock available?
There is no stock from authorised distributors for UC1708.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1708 often in real-time on the comparison pages.
What if I can't find stock of UC1708?
You can fill out our help required form which you can use to request a quote for UC1708 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.