No distributors results available
View Full Pricing & Stock ComparisonRating | Military |
---|---|
Features | Error Amplifier,Soft Start,Synchronization Pin,Multi-topology |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Package Group | CDIP|16 |
Topology | Boost,Flyback,Forward,Full-Bridge,Half-Bridge,Push-Pull |
Gate drive(Typ)(A) | 0.5 |
Operating temperature range(C) | -55 to 125 |
Frequency(Max)(kHz) | 500 |
Control method | Voltage |
Duty cycle(Max)(%) | 50 |
UVLO thresholds on/off(V) | 7/6.8 |
Frequency(Min)(kHz) | 0.1 |
Where can I find additional details, specifications and documents for a UC1525B?
Additional datasheets, footprints and schematics for UC1525B are listed on our Part Details page. You can also find images and similar parts to UC1525B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1525B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1525B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1525B fall under?
The UC1525B is listed under Semiconductors > Analog and Mixed-Signal > Power management > Offline & isolated DC/DC controllers & converters > PWM controllers & resonant controllers.
Can I view similar or alternative parts?
You can view similar parts to UC1525B when available in the PWM controllers & resonant controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1525B you can contact the distributor directly for product support, shipping queries etc.
Is the UC1525B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1525B have stock available?
There is no stock from authorised distributors for UC1525B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1525B often in real-time on the comparison pages.
What if I can't find stock of UC1525B?
You can fill out our help required form which you can use to request a quote for UC1525B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.