Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 35V |
---|---|
Output Voltage | - |
Output Current | 500mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 35V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 400kHz |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1525 |
Input Current | 14mA |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 400mA |
Output Type | Totem Pole |
Output Voltage Max | 19V |
Power Dissipation Pd | 1W |
Termination Type | Through Hole |
UC1525AJ, PWM Volt Mode Controllers | RS |
IC: PMIC | Transfer Multisort Elektronik |
Regulating Pulse Width Modulators | Texas Instruments |
Where can I find additional details, specifications and documents for a UC1525AJ .?
Additional datasheets, footprints and schematics for UC1525AJ . are listed on our Part Details page. You can also find images and similar parts to UC1525AJ . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1525AJ . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1525AJ . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1525AJ . fall under?
The UC1525AJ . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC1525AJ . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1525AJ . you can contact the distributor directly for product support, shipping queries etc.
Is the UC1525AJ . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1525AJ . have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Texas Instruments and Farnell have stock available or on a lead time for UC1525AJ ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1525AJ . often in real-time on the comparison pages.
What if I can't find stock of UC1525AJ .?
You can fill out our help required form which you can use to request a quote for UC1525AJ . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.