Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
No stock
|
Buy Now |
Ballast Controller Type | CFL Controller |
---|---|
Supply Voltage Min | 10.7V |
Supply Voltage Max | 13.8V |
Controller IC Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
CFL DRIVER, HALF-BRIDGE, 14SOIC | Farnell |
Where can I find additional details, specifications and documents for a UBA2211BT/N1?
Additional datasheets, footprints and schematics for UBA2211BT/N1 are listed on our Part Details page. You can also find images and similar parts to UBA2211BT/N1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UBA2211BT/N1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UBA2211BT/N1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UBA2211BT/N1 fall under?
The UBA2211BT/N1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Ballast Controllers.
Can I view similar or alternative parts?
You can view similar parts to UBA2211BT/N1 when available in the Ballast Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UBA2211BT/N1 you can contact the distributor directly for product support, shipping queries etc.
Is the UBA2211BT/N1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UBA2211BT/N1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for UBA2211BT/N1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UBA2211BT/N1 often in real-time on the comparison pages.
What if I can't find stock of UBA2211BT/N1?
You can fill out our help required form which you can use to request a quote for UBA2211BT/N1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.