Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Conformal |
---|---|
Coating Applications | Metals |
Dispensing Method | Can |
Coating Colour | Transparent |
Weight | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Volume | 5l |
Colour | Transparent |
Thinner, Uat, Acrylic, 5L | Newark Electronics |
Electrolube UAT05L Universal Acrylic Conformal Coating Thinners 5L | Rapid Electronics |
THINNER, UAT, ACRYLIC, 5L | Farnell |
Where can I find additional details, specifications and documents for a UAT05L?
Additional datasheets, footprints and schematics for UAT05L are listed on our Part Details page. You can also find images and similar parts to UAT05L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UAT05L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UAT05L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UAT05L fall under?
The UAT05L is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to UAT05L when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UAT05L you can contact the distributor directly for product support, shipping queries etc.
Is the UAT05L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UAT05L have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics and Farnell have stock available or on a lead time for UAT05L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UAT05L often in real-time on the comparison pages.
What if I can't find stock of UAT05L?
You can fill out our help required form which you can use to request a quote for UAT05L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.