| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| IC Filter Type | Universal |
|---|---|
| Filter Order | 2nd |
| No. of Filters | 3 |
| Supply Voltage Min | 6V |
| Supply Voltage Max | 18V |
| Filter IC Case Style | SOIC |
| No. of Pins | 16Pins |
| Cutoff Frequency | 100kHz |
| Operating Temperature Min | -25°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| Filter Response | Low Pass High Pass Band Pass Band Reject |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a UAF42AUE4?
Additional datasheets, footprints and schematics for UAF42AUE4 are listed on our Part Details page. You can also find images and similar parts to UAF42AUE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UAF42AUE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UAF42AUE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UAF42AUE4 fall under?
The UAF42AUE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.
Can I view similar or alternative parts?
You can view similar parts to UAF42AUE4 when available in the Filters - Active range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UAF42AUE4 you can contact the distributor directly for product support, shipping queries etc.
Is the UAF42AUE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UAF42AUE4 have stock available?
There is no stock from authorised distributors for UAF42AUE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UAF42AUE4 often in real-time on the comparison pages.
What if I can't find stock of UAF42AUE4?
You can fill out our help required form which you can use to request a quote for UAF42AUE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.