IC Filter Type | Universal |
---|---|
Filter Order | 2nd |
No. of Filters | 3 |
Supply Voltage Min | 6V |
Supply Voltage Max | 18V |
Filter IC Case Style | DIP |
No. of Pins | 14Pins |
Cutoff Frequency | 100kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Filter Response | Low Pass High Pass Band Pass Band Reject |
Termination Type | Through Hole |
Universal Active Filter | Texas Instruments |
IC, FILTER UNIVERSAL ACTIVE, DIP14 | Farnell |
UAF42AP, Active Filters | RS |
Filter: digital | Transfer Multisort Elektronik |
Ic, Filter Universal Active, Dip14 | Newark Electronics |
Where can I find additional details, specifications and documents for a UAF42AP..?
Additional datasheets, footprints and schematics for UAF42AP.. are listed on our Part Details page. You can also find images and similar parts to UAF42AP.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UAF42AP.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UAF42AP.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UAF42AP.. fall under?
The UAF42AP.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.
Can I view similar or alternative parts?
You can view similar parts to UAF42AP.. when available in the Filters - Active range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UAF42AP.. you can contact the distributor directly for product support, shipping queries etc.
Is the UAF42AP.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UAF42AP.. have stock available?
Authorised distributors including Texas Instruments, Farnell, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for UAF42AP...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UAF42AP.. often in real-time on the comparison pages.
What if I can't find stock of UAF42AP..?
You can fill out our help required form which you can use to request a quote for UAF42AP.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.