Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Plug |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | Brass |
Connector Type | USB |
Usb Adapter, 2.0 Type A-Type B | Newark Electronics |
USB ADAPTER, 2.0 TYPE A-TYPE B | element14 |
Where can I find additional details, specifications and documents for a UAD010MF?
Additional datasheets, footprints and schematics for UAD010MF are listed on our Part Details page. You can also find images and similar parts to UAD010MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UAD010MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UAD010MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UAD010MF fall under?
The UAD010MF is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to UAD010MF when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UAD010MF you can contact the distributor directly for product support, shipping queries etc.
Is the UAD010MF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UAD010MF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for UAD010MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UAD010MF often in real-time on the comparison pages.
What if I can't find stock of UAD010MF?
You can fill out our help required form which you can use to request a quote for UAD010MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.