Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
434
in stock
|
Buy Now | |
Texas Instruments
from US$0.34
|
59,634
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
39
in stock
|
Buy Now | |
element14
from US$1.02
|
23
in stock
|
Buy Now | |
Farnell
from US$1.08
|
23
in stock
|
Buy Now |
Device Type | RS422 Driver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Dual High-Speed Differential Line Driver | Texas Instruments |
Dual Diff Line Driver/LIN. I/F UA9638CP | RS |
IC: interface | Transfer Multisort Elektronik |
Line Driver Dual Rs422, 9638, Dip8 | Newark Electronics |
LINE DRIVER DUAL RS422, 9638, DIP8 | element14 |
Where can I find additional details, specifications and documents for a UA9638CP?
Additional datasheets, footprints and schematics for UA9638CP are listed on our Part Details page. You can also find images and similar parts to UA9638CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA9638CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA9638CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA9638CP fall under?
The UA9638CP is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to UA9638CP when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA9638CP you can contact the distributor directly for product support, shipping queries etc.
Is the UA9638CP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UA9638CP have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for UA9638CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA9638CP often in real-time on the comparison pages.
What if I can't find stock of UA9638CP?
You can fill out our help required form which you can use to request a quote for UA9638CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.