Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 Driver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
IC Generic Number | UA9638 |
SVHC | No SVHC (27-Jun-2018) |
Dual High-Speed Differential Line Driver | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a UA9638CDR?
Additional datasheets, footprints and schematics for UA9638CDR are listed on our Part Details page. You can also find images and similar parts to UA9638CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA9638CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA9638CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA9638CDR fall under?
The UA9638CDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UA9638CDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA9638CDR you can contact the distributor directly for product support, shipping queries etc.
Is the UA9638CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA9638CDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for UA9638CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA9638CDR often in real-time on the comparison pages.
What if I can't find stock of UA9638CDR?
You can fill out our help required form which you can use to request a quote for UA9638CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.