Device Type | Differential Receiver |
---|---|
IC Interface Type | RS422 RS423 |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | UA963 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9637 |
Data Rate | 10Mbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | RS232/RS422/RS423 |
Logic Function Number | 9637 |
No. of Channels | 2Channels |
No. of Drivers | 0Drivers |
Supply Current | 35mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Dual Differential Line Receiver | Texas Instruments |
UA9637ACP | Elfaro |
DIFFERENTIAL LINE RECEIVER, DUAL | element14 |
Differential Line Receiver, Dual | Newark Electronics |
IC: interface | Transfer Multisort Elektronik |
NON ROHS / CI DIL 8 / BOX | Holdelec |
DIP 8P TUBE | Component Electronics |
Dual Diff | Mouser Electronics |
Where can I find additional details, specifications and documents for a UA9637ACP .?
Additional datasheets, footprints and schematics for UA9637ACP . are listed on our Part Details page. You can also find images and similar parts to UA9637ACP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA9637ACP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA9637ACP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA9637ACP . fall under?
The UA9637ACP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UA9637ACP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA9637ACP . you can contact the distributor directly for product support, shipping queries etc.
Is the UA9637ACP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA9637ACP . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for UA9637ACP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA9637ACP . often in real-time on the comparison pages.
What if I can't find stock of UA9637ACP .?
You can fill out our help required form which you can use to request a quote for UA9637ACP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.