Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS232 / RS423 Driver |
---|---|
IC Interface Type | RS232, RS423 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 10.8V |
Supply Voltage Max | 13.2V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
IC: interface | Transfer Multisort Elektronik |
Dual Line Driver With Adjustable Slew Rate | Texas Instruments |
Where can I find additional details, specifications and documents for a UA9636ACP?
Additional datasheets, footprints and schematics for UA9636ACP are listed on our Part Details page. You can also find images and similar parts to UA9636ACP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA9636ACP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA9636ACP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA9636ACP fall under?
The UA9636ACP is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to UA9636ACP when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA9636ACP you can contact the distributor directly for product support, shipping queries etc.
Is the UA9636ACP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UA9636ACP have stock available?
Authorised distributors including Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for UA9636ACP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA9636ACP often in real-time on the comparison pages.
What if I can't find stock of UA9636ACP?
You can fill out our help required form which you can use to request a quote for UA9636ACP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.