Status: | Unknown |
---|---|
Series: | 7833 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 5.3V |
Input Voltage Max | 25V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7833 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 3.3V |
Automotive 500-mA, 25-V, linear voltage regulator | Texas Instruments |
LINEAR VOLTREG, 3.3V, 0.5A, SOT-223-4 | Farnell |
Linear Voltreg, 3.3V, 0.5A, Sot-223-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a UA78M33QDCYRG4Q1 .?
Additional datasheets, footprints and schematics for UA78M33QDCYRG4Q1 . are listed on our Part Details page. You can also find images and similar parts to UA78M33QDCYRG4Q1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78M33QDCYRG4Q1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78M33QDCYRG4Q1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78M33QDCYRG4Q1 . fall under?
The UA78M33QDCYRG4Q1 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78M33QDCYRG4Q1 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78M33QDCYRG4Q1 . you can contact the distributor directly for product support, shipping queries etc.
Is the UA78M33QDCYRG4Q1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78M33QDCYRG4Q1 . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for UA78M33QDCYRG4Q1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78M33QDCYRG4Q1 . often in real-time on the comparison pages.
What if I can't find stock of UA78M33QDCYRG4Q1 .?
You can fill out our help required form which you can use to request a quote for UA78M33QDCYRG4Q1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.