| Status: | Unknown |
|---|---|
| Series: | 3.3V Linear Voltage Regulators |
| RoHS: | Unknown |
| Output Type | Fixed |
|---|---|
| Input Voltage Min | 5.3V |
| Input Voltage Max | 25V |
| Fixed Output Voltage Nom. | 3.3V |
| Adjustable Output Voltage Min | - |
| Adjustable Output Voltage Max | - |
| Output Current | 500mA |
| Linear Regulator Case Style | SOT-223 |
| No. of Pins | 4Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 125°C |
| Product Range | 3.3V Linear Voltage Regulators |
| Automotive Qualification Standard | - |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| IC: voltage regulator | TME |
| Ldo, Fixed, 3.3V, 0.5A, Sot-223-4 Rohs Compliant: Yes |Texas Instruments UA78M33CDCYR | Newark Electronics |
Where can I find additional details, specifications and documents for a UA78M33CDCYR .?
Additional datasheets, footprints and schematics for UA78M33CDCYR . are listed on our Part Details page. You can also find images and similar parts to UA78M33CDCYR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78M33CDCYR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78M33CDCYR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78M33CDCYR . fall under?
The UA78M33CDCYR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78M33CDCYR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78M33CDCYR . you can contact the distributor directly for product support, shipping queries etc.
Is the UA78M33CDCYR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78M33CDCYR . have stock available?
Authorised distributors including Chip One Stop, TME, Ozdisan, Newark Electronics and Maritex have stock available or on a lead time for UA78M33CDCYR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78M33CDCYR . often in real-time on the comparison pages.
What if I can't find stock of UA78M33CDCYR .?
You can fill out our help required form which you can use to request a quote for UA78M33CDCYR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.