Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 25V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Output Voltage Max | 5V |
Output Voltage Min | 4.75V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
500-mA, 30-V, linear voltage regulator | Texas Instruments |
Reg Standard Lin Fix Pos 5V 0.5A 4-Pin | RS |
V Reg, 0.5A, 5V, 5%, 4Sot223 | Newark Electronics |
V REG, 0.5A, 5V, 5%, 4SOT223 | element14 |
Where can I find additional details, specifications and documents for a UA78M05CDCY?
Additional datasheets, footprints and schematics for UA78M05CDCY are listed on our Part Details page. You can also find images and similar parts to UA78M05CDCY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78M05CDCY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78M05CDCY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78M05CDCY fall under?
The UA78M05CDCY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78M05CDCY when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78M05CDCY you can contact the distributor directly for product support, shipping queries etc.
Is the UA78M05CDCY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78M05CDCY have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for UA78M05CDCY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78M05CDCY often in real-time on the comparison pages.
What if I can't find stock of UA78M05CDCY?
You can fill out our help required form which you can use to request a quote for UA78M05CDCY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.