UA78L12ACPKG3 . Part Information
Details for UA78L12ACPKG3 . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Part Specifications
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 14.5V |
Input Voltage Max | 27V |
Product Range | 7812 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 5% |
Base Number | 78 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 0.1A |
Output Voltage Max | 12.6V |
Output Voltage Min | 11.4V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 19V |
Supply Voltage Max | 27V |
Supply Voltage Min | 14.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed Positive Voltage |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a UA78L12ACPKG3 .?
Additional datasheets, footprints and schematics for UA78L12ACPKG3 . are listed in our Part Details tab. You can also find the UA78L12ACPKG3 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78L12ACPKG3 . in the Pricing & Inventory tab next to part details. You can view UA78L12ACPKG3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78L12ACPKG3 . fall under?
The UA78L12ACPKG3 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78L12ACPKG3 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L12ACPKG3 . you can contact the distributor directly for product support, shipping queries etc.
Is the UA78L12ACPKG3 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for UA78L12ACPKG3 . have stock available?
There is no stock from authorised distributors for UA78L12ACPKG3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78L12ACPKG3 . often in real-time on the comparison pages.
What if I can't find stock of UA78L12ACPKG3 .?
You can fill out our help required form which you can use to request a quote for UA78L12ACPKG3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.