Status: | Unknown |
---|---|
Series: | 7808 Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | 8V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 10.5V |
Input Voltage Max | 23V |
Product Range | 7808 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Dropout Voltage Vdo | 1.7V |
LDO Regulator Case Style | TO-92 |
Output Voltage Nom. | 8V |
Primary Input Voltage | 23V |
Regulator, Ldo, Fixed, 8V, To-92-3 | Newark Electronics |
100-mA 30-V  | Texas Instruments |
Where can I find additional details, specifications and documents for a UA78L08ACLP?
Additional datasheets, footprints and schematics for UA78L08ACLP are listed on our Part Details page. You can also find images and similar parts to UA78L08ACLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78L08ACLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L08ACLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78L08ACLP fall under?
The UA78L08ACLP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78L08ACLP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L08ACLP you can contact the distributor directly for product support, shipping queries etc.
Is the UA78L08ACLP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78L08ACLP have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UA78L08ACLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78L08ACLP often in real-time on the comparison pages.
What if I can't find stock of UA78L08ACLP?
You can fill out our help required form which you can use to request a quote for UA78L08ACLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.