Status: | Unknown |
---|---|
Series: | 7806 Voltage Regulators |
RoHS: | Unknown |
No distributors results available
Fixed Output Voltage Nom. | 6.2V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 8.5V |
Input Voltage Max | 20V |
Product Range | 7806 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 6.2V |
Where can I find additional details, specifications and documents for a UA78L06ACPK .?
Additional datasheets, footprints and schematics for UA78L06ACPK . are listed on our Part Details page. You can also find images and similar parts to UA78L06ACPK . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78L06ACPK . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L06ACPK . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78L06ACPK . fall under?
The UA78L06ACPK . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78L06ACPK . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L06ACPK . you can contact the distributor directly for product support, shipping queries etc.
Is the UA78L06ACPK . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78L06ACPK . have stock available?
There is no stock from authorised distributors for UA78L06ACPK ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78L06ACPK . often in real-time on the comparison pages.
What if I can't find stock of UA78L06ACPK .?
You can fill out our help required form which you can use to request a quote for UA78L06ACPK . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.