Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonFixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 7V |
Input Voltage Max | 20V |
Product Range | 7805 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 5% |
Base Number | 78 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 0.1A |
Output Voltage Max | 5.25V |
Output Voltage Min | 4.75V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 20V |
Supply Voltage Min | 7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed Positive Voltage |
IC 5V 0.1A FIXED POS VREG 4-PIN (3+TAB) SOT-89 | Dan-Mar Components |
ROHS / SMD DIODE 0.1A 5V SOT-89 / BOBINE 1000 PCS | Holdelec |
Where can I find additional details, specifications and documents for a UA78L05ACPKG3 .?
Additional datasheets, footprints and schematics for UA78L05ACPKG3 . are listed on our Part Details page. You can also find images and similar parts to UA78L05ACPKG3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78L05ACPKG3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L05ACPKG3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78L05ACPKG3 . fall under?
The UA78L05ACPKG3 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78L05ACPKG3 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L05ACPKG3 . you can contact the distributor directly for product support, shipping queries etc.
Is the UA78L05ACPKG3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78L05ACPKG3 . have stock available?
There is no stock from authorised distributors for UA78L05ACPKG3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78L05ACPKG3 . often in real-time on the comparison pages.
What if I can't find stock of UA78L05ACPKG3 .?
You can fill out our help required form which you can use to request a quote for UA78L05ACPKG3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.