Status: | Unknown |
---|---|
Series: | 5V 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.19 |
11,725
|
Buy Now | |
Newark Electronics | US$0.30 |
12,983
|
Buy Now | |
element14 | US$0.13 |
12,983
|
Buy Now | |
Farnell | US$0.13 |
12,983
|
Buy Now | |
Chip One Stop | US$0.14 |
6,681
|
Buy Now | |
Transfer Multisort Elektronik | US$0.14 |
1,300
|
Buy Now | |
Micros | US$0.12 |
823
|
Buy Now | |
Texas Instruments | US$0.08 |
264
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 5V 100mA Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Linear Volt Reg, 5V, 0.1A, Sot-89-3 Rohs Compliant: Yes |TEXAS INSTRUMENTS UA78L05ACPK | Newark Electronics |
LINEAR VOLT REG, 5V, 0.1A, SOT-89-3 | element14 |
UA78L05ACPK, Standard Regulator | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
100-mA 30-V  | Texas Instruments |
Where can I find additional details, specifications and documents for a UA78L05ACPK .?
Additional datasheets, footprints and schematics for UA78L05ACPK . are listed on our Part Details page. You can also find images and similar parts to UA78L05ACPK . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78L05ACPK . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L05ACPK . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78L05ACPK . fall under?
The UA78L05ACPK . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78L05ACPK . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L05ACPK . you can contact the distributor directly for product support, shipping queries etc.
Is the UA78L05ACPK . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78L05ACPK . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for UA78L05ACPK ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78L05ACPK . often in real-time on the comparison pages.
What if I can't find stock of UA78L05ACPK .?
You can fill out our help required form which you can use to request a quote for UA78L05ACPK . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.