Status: | Unknown |
---|---|
Series: | 5V 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 7V |
Input Voltage Max | 20V |
Product Range | 5V 100mA Linear Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
100-mA 30-V  | Texas Instruments |
Linear Volt Reg, 5V, 0.1A, Soic-8 Rohs Compliant: Yes |TEXAS INSTRUMENTS UA78L05ACDRG4 | Newark Electronics |
Where can I find additional details, specifications and documents for a UA78L05ACDRG4?
Additional datasheets, footprints and schematics for UA78L05ACDRG4 are listed on our Part Details page. You can also find images and similar parts to UA78L05ACDRG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78L05ACDRG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L05ACDRG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78L05ACDRG4 fall under?
The UA78L05ACDRG4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78L05ACDRG4 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L05ACDRG4 you can contact the distributor directly for product support, shipping queries etc.
Is the UA78L05ACDRG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78L05ACDRG4 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UA78L05ACDRG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78L05ACDRG4 often in real-time on the comparison pages.
What if I can't find stock of UA78L05ACDRG4?
You can fill out our help required form which you can use to request a quote for UA78L05ACDRG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.