Status: | Active |
---|---|
Series: | UA741 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,420
in stock
|
Buy Now | |
Micros
from US$0.16
|
7,833
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
7,314
in stock
|
Buy Now | |
element14
from US$0.27
|
7,314
in stock
|
Buy Now | |
Farnell
from US$0.25
|
7,314
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,549
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Large input voltage range |
No latch-up |
High gain |
Short-circuit protection |
No frequency compensation required |
Same pin configuration as the UA709 |
Product Specifications |
---|
DS1176 General-purpose single operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
General Purpose Op-Amp, GBW 1MHz, SR 0.5V/us, Voff 1mV, +/-3.5÷+/-18V, 0÷70°C | Micros |
Op-Amp, 1Mhz, 0.5V/Us, Soic-8 | Newark Electronics |
OP-AMP, 1MHZ, 0.5V/US, SOIC-8 | element14 |
UA741 Series 40 V 1 MHz General Purpose Single Operational Amplifier - SOIC-8 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP +/- 22V SOIC8 | RS |
OP Amp Single GP ±22V 8-Pin SO N T/R | Avnet America |
OP Amp Single GP ?22V 8-Pin SO N T/R | Avnet Asia |
OP Amp Single GP �22V 8-Pin SO N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a UA741CDT?
Additional datasheets, footprints and schematics for UA741CDT are listed on our Part Details page. You can also find images and similar parts to UA741CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA741CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA741CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA741CDT fall under?
The UA741CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to UA741CDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA741CDT you can contact the distributor directly for product support, shipping queries etc.
Is the UA741CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for UA741CDT have stock available?
Authorised distributors including Micros, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for UA741CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA741CDT often in real-time on the comparison pages.
What if I can't find stock of UA741CDT?
You can fill out our help required form which you can use to request a quote for UA741CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.