Output Type | Adjustable |
---|---|
Input Voltage Min | 9.5V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 2V |
Adjustable Output Voltage Max | 37V |
Output Current | 150mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 723 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.15A |
Output Voltage Adjustable Range | 2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 2V |
Primary Input Voltage | 40V |
Supply Voltage Min | 9.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Precision Regulator |
IC: voltage regulator | Transfer Multisort Elektronik |
150-mA, 40-V, adjustable linear voltage regulator | Texas Instruments |
U-Reg 2-37V 0,15A SO14 | Schukat Electronic |
150mA Adjustable Positive Voltage Regulator 14-SOIC | Component Sense |
V REG, PRECISION, SMD, SOIC14, 723 | element14 |
SMT TUBE | Component Electronics |
V REG- PRECISION- SMD- SOIC14- 723 / TUBE 50PCS / NON-ROHS | Holdelec |
V Reg, Precision, Smd, Soic14, 723 | Newark Electronics |
Where can I find additional details, specifications and documents for a UA723CD .?
Additional datasheets, footprints and schematics for UA723CD . are listed on our Part Details page. You can also find images and similar parts to UA723CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA723CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA723CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA723CD . fall under?
The UA723CD . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA723CD . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA723CD . you can contact the distributor directly for product support, shipping queries etc.
Is the UA723CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA723CD . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UA723CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA723CD . often in real-time on the comparison pages.
What if I can't find stock of UA723CD .?
You can fill out our help required form which you can use to request a quote for UA723CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.