Status: | Unknown |
---|---|
Series: | Apem P60 Series |
RoHS: | Unknown |
For Use With | - |
---|---|
IP / NEMA Rating | - |
Product Range | Apem P60 Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
External Depth | 9.5mm |
External Diameter | 9.5mm |
External Length / Height | 4.4mm |
External Width | 7.7mm |
Segment Wheel, Red | Newark Electronics |
SEGMENT WHEEL, RED | element14 |
Where can I find additional details, specifications and documents for a U656?
Additional datasheets, footprints and schematics for U656 are listed on our Part Details page. You can also find images and similar parts to U656 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U656 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U656 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U656 fall under?
The U656 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to U656 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U656 you can contact the distributor directly for product support, shipping queries etc.
Is the U656 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U656 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for U656.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U656 often in real-time on the comparison pages.
What if I can't find stock of U656?
You can fill out our help required form which you can use to request a quote for U656 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.