Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
For Use With | TP Series Momentary Pushbutton Switches |
---|---|
Actuator / Cap Colour | Red |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
External Diameter | 6.5mm |
External Length / Height | 4mm |
Thread Size | 1/4 x 40 NS |
Apem Cap Round 6.5mm Red 9000 Series Subminiature Momentary Pushbutton Switches | Distrelec |
Red 6.5mm pushbutton cap 2.5mm plunger | RS |
Cap, Red | Newark Electronics |
Red Push Button Cap, for use with Apem 9600 Series(Sub-Miniature Pmnt Switch),Cap | APEM Components U576 | RS Americas |
CAP, RED | element14 |
SW ACCESSORY | TTI Europe |
Where can I find additional details, specifications and documents for a U576?
Additional datasheets, footprints and schematics for U576 are listed on our Part Details page. You can also find images and similar parts to U576 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U576 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U576 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U576 fall under?
The U576 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to U576 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U576 you can contact the distributor directly for product support, shipping queries etc.
Is the U576 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U576 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for U576.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U576 often in real-time on the comparison pages.
What if I can't find stock of U576?
You can fill out our help required form which you can use to request a quote for U576 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.