Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | TP Series Momentary Pushbutton Switches |
---|---|
Actuator / Cap Colour | Green |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Green |
External Diameter | 6.5mm |
External Length / Height | 4mm |
Thread Size | 1/4 x 40 NS |
Green 6.5mm pushbutton cap 2.5mm plunger | RS |
Green Push Button Cap, for use w/pem 9600 Series(Sub-Miniature Pmnt Switch),Cap | APEM Components U573 | RS Americas |
CAP, GREEN | element14 |
SW ACCESSORY | TTI Europe |
Where can I find additional details, specifications and documents for a U573?
Additional datasheets, footprints and schematics for U573 are listed on our Part Details page. You can also find images and similar parts to U573 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U573 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U573 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U573 fall under?
The U573 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to U573 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U573 you can contact the distributor directly for product support, shipping queries etc.
Is the U573 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U573 have stock available?
Authorised distributors including RS, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for U573.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U573 often in real-time on the comparison pages.
What if I can't find stock of U573?
You can fill out our help required form which you can use to request a quote for U573 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.