Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.26
|
305
in stock
|
Buy Now | |
Distrelec
from US$3.68
|
1,234
in stock
|
Buy Now | |
Newark Electronics
from US$7.95
|
421
in stock
|
Buy Now | |
element14
from US$6.10
|
421
in stock
|
Buy Now | |
Farnell
from US$3.81
|
421
in stock
|
Buy Now | |
Conrad
from US$5.80
|
124
in stock
|
Buy Now | |
RS Americas
from US$7.64
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$11.58
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.58
|
5
in stock
|
Buy Now | |
TTI Europe
from US$3.26
|
-
|
Buy Now |
For Use With | With IP and IB-IS series |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Translucent |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Apem Sealing cap, Silicone, Transparent, IC, IH, IL, IM, IP & IB-IS Series Toggle & Pushbutton Switches | Distrelec |
Sealing Boot, Ip Series, Translucent | Newark Electronics |
SEALING BOOT, IP SERIES, TRANSLUCENT | element14 |
TRANSPARENT SILICONE OVERBOOT IP/IB/IS | RS |
Seal cap for pushbutton. | Conrad |
Accessory, Pushbutton Sealing Boot, 9.60mm H, IB, IP, IS Series, Silicone, Clear | APEM Components U5125 | RS Americas |
U5125 SEALING BOOT,FOR IP SER TRANSPARENT | Heilind Electronics |
SW ACCESSORY | TTI Europe |
Where can I find additional details, specifications and documents for a U5125?
Additional datasheets, footprints and schematics for U5125 are listed on our Part Details page. You can also find images and similar parts to U5125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5125 fall under?
The U5125 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to U5125 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5125 you can contact the distributor directly for product support, shipping queries etc.
Is the U5125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5125 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for U5125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5125 often in real-time on the comparison pages.
What if I can't find stock of U5125?
You can fill out our help required form which you can use to request a quote for U5125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.