Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 18000 Series Snap Action Momentary Pushbutton Switches |
---|---|
Actuator / Cap Colour | Green |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Green |
External Diameter | 10mm |
Thread Size | 1/4 x 40 NS |
Green 10mm pushbutton cap 4mm plunger | RS |
Switch Hardware Rohs Compliant: Yes |Apem U483 | Newark Electronics |
Green Push Button Cap, for use w/pem 9600 Series(Sub-Miniature Pmnt Switch),Cap | APEM Components U483 | RS Americas |
CAP, GREEN | element14 |
SW ACCESSORY | TTI Europe |
Where can I find additional details, specifications and documents for a U483?
Additional datasheets, footprints and schematics for U483 are listed on our Part Details page. You can also find images and similar parts to U483 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U483 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U483 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U483 fall under?
The U483 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to U483 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U483 you can contact the distributor directly for product support, shipping queries etc.
Is the U483 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U483 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for U483.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U483 often in real-time on the comparison pages.
What if I can't find stock of U483?
You can fill out our help required form which you can use to request a quote for U483 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.