Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
1,295
in stock
|
Buy Now | |
element14
from US$0.26
|
1,389
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,389
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
266
in stock
|
Buy Now | |
Powell Electronics
from US$0.32
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now |
For Use With | Snap Action Momentary Pushbutton Switches |
---|---|
Actuator / Cap Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 10mm |
External Height - Metric | 7.5mm |
CAP, BLACK, 10X7.5MM | element14 |
Black 10mm pushbutton cap 4mm plunger | RS |
Apem Cap Round 10mm Black 8000 Series Momentary or Alternate Action Pushbutton Switches | Distrelec |
Switch Cap, Push-Button Switch, Black | Newark Electronics |
Accessory, Pushbutton Cap, Use with 8000 Series, 9000 Series | APEM Components U482 | RS Americas |
SW ACCESSORY | TTI Europe |
Where can I find additional details, specifications and documents for a U482?
Additional datasheets, footprints and schematics for U482 are listed on our Part Details page. You can also find images and similar parts to U482 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U482 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U482 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U482 fall under?
The U482 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to U482 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U482 you can contact the distributor directly for product support, shipping queries etc.
Is the U482 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U482 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Powell Electronics have stock available or on a lead time for U482.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U482 often in real-time on the comparison pages.
What if I can't find stock of U482?
You can fill out our help required form which you can use to request a quote for U482 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.