Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conversion Type | USB to USB Converter |
---|---|
Converter Connector Type | USB 3.0 A Receptacle |
Cable Length - Metric | 152.4mm |
Cable Length - Imperial | 6" |
Smart Cable, Usb-Usb 3.0 A Rcpt, 6" | Newark Electronics |
USB-C-USB-A Cable, 3.1 5 Gbps, USB-IF Cert USB Type C M/M, 3ft, USB-C Series | Tripp Lite U428-C6N-F | RS Americas |
Where can I find additional details, specifications and documents for a U428-C6N-F?
Additional datasheets, footprints and schematics for U428-C6N-F are listed on our Part Details page. You can also find images and similar parts to U428-C6N-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U428-C6N-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U428-C6N-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U428-C6N-F fall under?
The U428-C6N-F is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > USB Adapter Cables.
Can I view similar or alternative parts?
You can view similar parts to U428-C6N-F when available in the USB Adapter Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U428-C6N-F you can contact the distributor directly for product support, shipping queries etc.
Is the U428-C6N-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U428-C6N-F have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for U428-C6N-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U428-C6N-F often in real-time on the comparison pages.
What if I can't find stock of U428-C6N-F?
You can fill out our help required form which you can use to request a quote for U428-C6N-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.