Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conversion Type | USB to USB Converter |
---|---|
Converter Connector Type | USB 3.0 A Receptacle |
Cable Length - Metric | 152.4mm |
Cable Length - Imperial | 6" |
Smart Cable, Usb-Usb 3.0 A Rcpt, 6" | Newark Electronics |
USB-C-USB-A Cable, Right Angle 3.1 5 Gbps, USB Type C M/F, 6in, USB-C Series | Tripp Lite U428-06N-F-CRA | RS Americas |
Where can I find additional details, specifications and documents for a U428-06N-F-CRA?
Additional datasheets, footprints and schematics for U428-06N-F-CRA are listed on our Part Details page. You can also find images and similar parts to U428-06N-F-CRA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U428-06N-F-CRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U428-06N-F-CRA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U428-06N-F-CRA fall under?
The U428-06N-F-CRA is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > USB Adapter Cables.
Can I view similar or alternative parts?
You can view similar parts to U428-06N-F-CRA when available in the USB Adapter Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U428-06N-F-CRA you can contact the distributor directly for product support, shipping queries etc.
Is the U428-06N-F-CRA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U428-06N-F-CRA have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for U428-06N-F-CRA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U428-06N-F-CRA often in real-time on the comparison pages.
What if I can't find stock of U428-06N-F-CRA?
You can fill out our help required form which you can use to request a quote for U428-06N-F-CRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.