Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector to Connector | Type C Plug to Micro Type B Plug |
---|---|
Cable Length - Metric | 900mm |
Cable Length - Imperial | 3ft |
USB Standard | USB 3.0, 3.1 |
Jacket Color | Black |
USB 3.1 Gen 2 USB-C to Micro-B Cable M/M 10 Gbps Fast Charge | Tripp Lite U426-003-G2 | RS Americas |
Usb Cable, 3.1 C-3.0 Micro-B Plug, 0.9M | Newark Electronics |
Where can I find additional details, specifications and documents for a U426-003-G2?
Additional datasheets, footprints and schematics for U426-003-G2 are listed on our Part Details page. You can also find images and similar parts to U426-003-G2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U426-003-G2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U426-003-G2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U426-003-G2 fall under?
The U426-003-G2 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to U426-003-G2 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U426-003-G2 you can contact the distributor directly for product support, shipping queries etc.
Is the U426-003-G2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U426-003-G2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for U426-003-G2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U426-003-G2 often in real-time on the comparison pages.
What if I can't find stock of U426-003-G2?
You can fill out our help required form which you can use to request a quote for U426-003-G2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.