Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,659.01
No. of Digits | 5.5 |
---|---|
DMM Connectivity | GPIB USB |
Current Measure AC Max | 3A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.1Gohm |
Product Range | - |
Current Measure DC Max | 3A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Frequency Resistance |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
Display Count | 120000 |
Resolution | 5-1/2 |
Temperature Measuring Range Resolution | 10Hz to 4.8kHz |
U3606B multimeter,DC power supply | RS |
Digital Multimeter, Bench, 5-1/2 | Newark Electronics |
MULTIMETER / PSU, BENCH, 5.5 DIGIT | element14 |
Keysight Benchtop Multimeter with DC Power Supply, TRMS AC, 100Ohm ... 100MOhm | Distrelec |
Where can I find additional details, specifications and documents for a U3606B?
Additional datasheets, footprints and schematics for U3606B are listed on our Part Details page. You can also find images and similar parts to U3606B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U3606B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U3606B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U3606B fall under?
The U3606B is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to U3606B when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U3606B you can contact the distributor directly for product support, shipping queries etc.
Is the U3606B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U3606B have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TestEquity have stock available or on a lead time for U3606B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U3606B often in real-time on the comparison pages.
What if I can't find stock of U3606B?
You can fill out our help required form which you can use to request a quote for U3606B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.