U3606A Part Information

Details for U3606A by Keysight Technologies

Test & Measurement>Multimeters & Clamp Meters>Digital Multimeters - Bench

Part Downloads

Part Specifications

No. of Digits 5.5
DMM Connectivity GPIB USB
Current Measure AC Max 3A
Voltage Measure AC Max 750V
Resistance Measure Max 0.1Gohm
Product Range -
Current Measure DC Max 3A
Voltage Measure DC Max 1kV
Manufacturer Warranty 3 Years
DMM Functions Current Voltage Capacitance Frequency Resistance
Plug Type -
SVHC No SVHC (15-Jun-2015)
DMM Response Type True RMS
Display Count 120000

Frequently Asked Questions

Where can I find additional details, specifications and documents for a U3606A?

Additional datasheets, footprints and schematics for U3606A are listed in our Part Details tab. You can also find the U3606A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for U3606A in the Pricing & Inventory tab next to part details. You can view U3606A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does U3606A fall under?

The U3606A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.

Can I view similar or alternative parts?

You can view similar parts to U3606A when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the U3606A you can contact the distributor directly for product support, shipping queries etc.

Is the U3606A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for U3606A have stock available?

There is no stock from authorised distributors for U3606A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for U3606A often in real-time on the comparison pages.

What if I can't find stock of U3606A?

You can fill out our help required form which you can use to request a quote for U3606A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for U3606A

Loading...
Loading Results for U3606A
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us