Status: | Unknown |
---|---|
Series: | U3400 Series |
RoHS: | Unknown |
Prices starting from US$630.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$630.10
|
No stock
|
Buy Now |
No. of Digits | 5.5 |
---|---|
DMM Connectivity | RS232 |
Current Measure AC Max | 12A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.3Gohm |
Product Range | U3400 Series |
Current Measure DC Max | 12A |
Voltage Measure DC Max | 750V |
Manufacturer Warranty | 3 Years |
DMM Functions | Current Voltage Frequency Resistance |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
DMM Response Type | True RMS |
Display Count | 120000 |
MULTIMETER, BENCH, 120000, 5.5 DIGIT | Farnell |
Where can I find additional details, specifications and documents for a U3402A?
Additional datasheets, footprints and schematics for U3402A are listed on our Part Details page. You can also find images and similar parts to U3402A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U3402A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U3402A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U3402A fall under?
The U3402A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to U3402A when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U3402A you can contact the distributor directly for product support, shipping queries etc.
Is the U3402A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U3402A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for U3402A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U3402A often in real-time on the comparison pages.
What if I can't find stock of U3402A?
You can fill out our help required form which you can use to request a quote for U3402A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.