Status: | Unknown |
---|---|
Series: | U3400 Series |
RoHS: | Unknown |
DMM Functions | Current Voltage Frequency Resistance |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 750V |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 50Mohm |
DMM Connectivity | RS232 |
No. of Digits | 4.5 |
Manufacturer Warranty | 3 Years |
Product Range | U3400 Series |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
DMM Response Type | True RMS |
MULTIMETER, BENCH, 51000COUNT, 4.5 DIGIT | Farnell |
Multimeter, Bench, 51000Count, 4.5 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a U3401A?
Additional datasheets, footprints and schematics for U3401A are listed on our Part Details page. You can also find images and similar parts to U3401A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U3401A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U3401A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U3401A fall under?
The U3401A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to U3401A when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U3401A you can contact the distributor directly for product support, shipping queries etc.
Is the U3401A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U3401A have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for U3401A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U3401A often in real-time on the comparison pages.
What if I can't find stock of U3401A?
You can fill out our help required form which you can use to request a quote for U3401A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.