Status: | Unknown |
---|---|
Series: | U2700A Series |
RoHS: | Unknown |
Prices starting from US$2,196.95
No. of Digits | 5.5 |
---|---|
DMM Connectivity | USB |
Current Measure AC Max | 2A |
Voltage Measure AC Max | 250V |
Resistance Measure Max | 0.1Gohm |
Product Range | U2700A Series |
Current Measure DC Max | 2A |
Voltage Measure DC Max | 300V |
Manufacturer Warranty | 3 Years |
DMM Functions | Current Voltage Frequency Resistance Temperature |
Plug Type | USB |
SVHC | No SVHC (15-Jun-2015) |
DMM Response Type | True RMS |
External Depth | 175mm |
External Length / Height | 11.5mm |
External Width | 105mm |
Ranging | Auto |
Temperature Measuring Range | -80°C to +150°C |
MULTIMETER, USB MODULE, 5.5 DIGIT | element14 |
Multimeter, Usb Module, 5.5 Digit | Newark Electronics |
USM MODULAR DIGITAL MULTIMETER, 5 1/2 DIGIT | Keysight Technologies U2741A | RS Americas |
Keysight Data logger, multimeter module, 300V, 300kHz, 100MOhm | Distrelec |
Where can I find additional details, specifications and documents for a U2741A?
Additional datasheets, footprints and schematics for U2741A are listed on our Part Details page. You can also find images and similar parts to U2741A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U2741A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U2741A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U2741A fall under?
The U2741A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to U2741A when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U2741A you can contact the distributor directly for product support, shipping queries etc.
Is the U2741A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U2741A have stock available?
Authorised distributors including element14, Farnell, TestEquity, Newark Electronics and RS Americas have stock available or on a lead time for U2741A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U2741A often in real-time on the comparison pages.
What if I can't find stock of U2741A?
You can fill out our help required form which you can use to request a quote for U2741A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.